☰
SN74LVTH162245DGGR
SN74LVTH162245DGGR
Active
Description:  IC TXRX NON-INVERT 3.6V 48TSSOP
Manufacturer:  Texas Instruments
History Price: $1.59000
In Stock: 30240
SN74LVTH162245DGGR vs SN75477DG4
Series
74LVTH
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Logic Type
Transceiver, Non-Inverting
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
12mA, 12mA; 32mA, 64mA
-, 300mA
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-TSSOP
8-SOIC