SN74S138ANE4
SN74S138ANE4
Active
Description:  SN74S138A 3-LINE TO 8-LINE DECOD
Manufacturer:  Texas Instruments
History Price: $1.20000
In Stock: 17200
SN74S138ANE4 vs SN74S151N
Series
74S
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 8mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP