SN74S138ANE4
SN74S138ANE4
Active
Description:  SN74S138A 3-LINE TO 8-LINE DECOD
Manufacturer:  Texas Instruments
History Price: $1.20000
In Stock: 17200
SN74S138ANE4 vs SN74S257DE4
Series
74S
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 8mA
6.5mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC