SN74S139AD
SN74S139AD
Active
Description:  IC DECODER/DEMUX 1X2:4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S139AD Datasheet
History Price: $2.89000
In Stock: 15600
SN74S139AD vs SN74S257D
Series
74S
74S
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 2:4
4 x 2:1
Independent Circuits
2
1
Current - Output High, Low
400μA, 8mA
6.5mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC