SN74S151D
SN74S151D
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S151D Datasheet
History Price: $2.59000
In Stock: 47600
SN74S151D vs SN74LVC2G157DCUT
Series
74S
74LVC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Multiplexer
Multiplexer
Circuit
1 x 8:1
1 x 2:1
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
32mA, 32mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
16-SOIC
8-VSSOP