SN74S151NS
SN74S151NS
Active
Description:  IC 8-1 DATA SELECT/MUX 16SO
Manufacturer:  Texas Instruments
Datasheet:   SN74S151NS Datasheet
History Price: $1.16000
In Stock: 13200
SN74S151NS vs SN74S138AD
Series
74S
74S
Packaging
Bulk
Tube
Status
Active
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC