SN74S151NSRG4
SN74S151NSRG4
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SO
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 12400
SN74S151NSRG4 vs SN74S257D
Series
74S
74S
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Circuit
1 x 8:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
6.5mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC