SN74S157DE4
SN74S157DE4
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S157DE4 Datasheet
History Price: Obsolete
In Stock: 11600
SN74S157DE4 vs SN74S139AN
Series
74S
74S
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
1mA, 20mA
400μA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP