SN74S257N
SN74S257N
Active
Description:  IC MULTIPLEXER 4 X 2:1 16DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74S257N Datasheet
History Price: $2.70000
In Stock: 8400
SN74S257N vs SN74S257DE4
Series
74S
74S
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
6.5mA, 20mA
6.5mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC