SN74S30DR
SN74S30DR
Active
Description:  NAND GATE
Manufacturer:  Texas Instruments
Datasheet:   SN74S30DR Datasheet
History Price: $0.33000
In Stock: 48400
SN74S30DR vs SN74S86DR
Series
-
74S
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
10.5ns @ 5V, 15pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)