SN74S32D
SN74S32D
Active
Description:  IC GATE OR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S32D Datasheet
History Price: $1.51000
In Stock: 31200
SN74S32D vs SN74S38N
Part No
Series
74S
74S
Packaging
Tube
Tube
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
32 mA
-
Current - Output High, Low
1mA, 20mA
-, 60mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)