SN74S38D
SN74S38D
Active
Description:  IC GATE NAND OPEN 4CH 2IN 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S38D Datasheet
History Price: $2.78000
In Stock: 43600
SN74S38D vs SN74S38N3
Series
74S
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 60mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-