SN75452BPS
SN75452BPS
Active
Description:  IC PERIPHERAL DRIVER 5.25V 8SO
Manufacturer:  Texas Instruments
Datasheet:   SN75452BPS Datasheet
History Price: $0.99000
In Stock: 22000
SN75452BPS vs SN75452BDRE4
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
2
2
Input Type
-
-
Output Type
Open Collector
Open Collector
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SOIC