Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN75452BPSR
SN75452BPSR
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC PERIPHERAL DRIVER 5.25V 8SO
Manufacturer:
Texas Instruments
Datasheet:
SN75452BPSR Datasheet
History Price: $0.82000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN75452BPSR vs SN75462D
Part No
SN75452BPSR
SN75462D
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
2
2
Input Type
-
-
Output Type
Open Collector
-
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SOIC