Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN75454BDR
SN75454BDR
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC PERIPHERAL DRIVER 5.25V 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN75454BDR Datasheet
History Price: $0.82000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN75454BDR vs SN75477P
Part No
SN75454BDR
SN75477P
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
2
1
Input Type
-
-
Output Type
Open Collector
-
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP