SN75472DE4
SN75472DE4
Active
Description:  IC DUAL PERIPHERAL DRVR 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN75472DE4 Datasheet
History Price: $0.30000
In Stock: 31200
SN75472DE4 vs SN75463D
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
2
2
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC