SN75477DR
SN75477DR
Active
Description:  IC PERIPHERAL DRIVER 5.5V 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN75477DR Datasheet
History Price: $0.92000
In Stock: 46000
SN75477DR vs SN75462P
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
1
2
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP