SP232ACP-L
SP232ACP-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  MaxLinear
Datasheet:   SP232ACP-L Datasheet
History Price: Obsolete
In Stock: 23200
SP232ACP-L vs SP238AET-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
4/4
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
240kbps
20kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
24-SOIC