SP232ECT-L
SP232ECT-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP232ECT-L Datasheet
History Price: Obsolete
In Stock: 20000
SP232ECT-L vs SP238ACT-L/TR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
4/4
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
240kbps
20kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
24-SOIC