Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP232EICF
SP232EICF
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DVR/RCVR RS232 ESD
Manufacturer:
MaxLinear
Datasheet:
SP232EICF Datasheet
History Price: Obsolete
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP232EICF vs SP233ECT-L
Part No
SP232EICF
SP233ECT-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Discontinued
Type
-
Transceiver
Protocol
-
RS232
Number of Drivers/Receivers
-
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
240kbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC