SP3070EEN-L
SP3070EEN-L
Active
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  MaxLinear
Datasheet:   SP3070EEN-L Datasheet
History Price: $2.91000
In Stock: 8800
SP3070EEN-L vs SP3508CF-L
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
Multiprotocol
Number of Drivers/Receivers
1/1
8/8
Duplex
Full
Half
Receiver Hysteresis
15 mV
-
Data Rate
250kbps
20Mbps
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
100-LQFP
Supplier Device Package
14-SOIC
100-LQFP (14x14)