SP3070EMN-L/TR
SP3070EMN-L/TR
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 8000
SP3070EMN-L/TR vs SP385ECT-L/TR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
15 mV
500 mV
Data Rate
250kbps
120Kbps
Voltage - Supply
3.3V
3V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
18-SOIC