Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP3073EEN-L
SP3073EEN-L
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:
MaxLinear
Datasheet:
SP3073EEN-L Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP3073EEN-L vs SP385ECT-L/TR
Part No
SP3073EEN-L
SP385ECT-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
15 mV
500 mV
Data Rate
500kbps
120Kbps
Voltage - Supply
3.3V
3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
18-SOIC