SP3485CN-L
SP3485CN-L
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP3485CN-L Datasheet
History Price: $1.17000
In Stock: 9600
SP3485CN-L vs SP339BER1-L
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS422, RS485
Number of Drivers/Receivers
1/1
3/5
Duplex
Half
Full, Half
Receiver Hysteresis
20 mV
25 mV
Data Rate
10Mbps
20Mbps
Voltage - Supply
3V ~ 3.6V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-QFN (6x6)