Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP3485CN-L
SP3485CN-L
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP3485CN-L Datasheet
History Price: $1.17000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP3485CN-L vs SP3508CF-L
Part No
SP3485CN-L
SP3508CF-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
Multiprotocol
Number of Drivers/Receivers
1/1
8/8
Duplex
Half
Half
Receiver Hysteresis
20 mV
-
Data Rate
10Mbps
20Mbps
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
100-LQFP
Supplier Device Package
8-SOIC
100-LQFP (14x14)