Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP3490CN-L
SP3490CN-L
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP3490CN-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP3490CN-L vs SP339EER1-L
Part No
SP3490CN-L
SP339EER1-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tray
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS422, RS485
Number of Drivers/Receivers
1/1
3/5
Duplex
Full
Full
Receiver Hysteresis
25 mV
25 mV
Data Rate
10Mbps
1Mbps
Voltage - Supply
3V ~ 3.6V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-QFN (6x6)