SP481ECP-L
SP481ECP-L
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  MaxLinear
Datasheet:   SP481ECP-L Datasheet
History Price: Obsolete
In Stock: 13200
SP481ECP-L vs SP488ET-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Receiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
20 mV
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC