SP481EEP-L
SP481EEP-L
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  MaxLinear
Datasheet:   SP481EEP-L Datasheet
History Price: Obsolete
In Stock: 12400
SP481EEP-L vs SP491EEN-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
20 mV
70 mV
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC