Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP486ET-L
SP486ET-L
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16SOIC
Manufacturer:
MaxLinear
Datasheet:
SP486ET-L Datasheet
History Price: Obsolete
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP486ET-L vs SP487ET-L
Part No
SP486ET-L
SP487ET-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Driver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC