SP488CT-L
SP488CT-L
Obsolete
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP488CT-L Datasheet
History Price: Obsolete
In Stock: 48000
SP488CT-L vs SP490CN-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Full
Receiver Hysteresis
-
70 mV
Data Rate
10Mbps
5Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC