Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP488ET-L/TR
SP488ET-L/TR
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16SOIC
Manufacturer:
MaxLinear
Datasheet:
SP488ET-L/TR Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP488ET-L/TR vs SP487CT-L
Part No
SP488ET-L/TR
SP487CT-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Receiver
Driver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC