SP490CN-L/TR
SP490CN-L/TR
Active
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  MaxLinear
History Price: $0.83400
In Stock: 46400
SP490CN-L/TR vs SP487CT-L
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Driver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
4/0
Duplex
Full
-
Receiver Hysteresis
70 mV
-
Data Rate
5Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC