SP490ECP-L
SP490ECP-L
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8DIP
Manufacturer:  MaxLinear
Datasheet:   SP490ECP-L Datasheet
History Price: Obsolete
In Stock: 28400
SP490ECP-L vs SP488ET-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Receiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
0/4
Duplex
Full
-
Receiver Hysteresis
70 mV
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC