Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP491CN-L
SP491CN-L
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:
MaxLinear
Datasheet:
SP491CN-L Datasheet
History Price: Obsolete
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP491CN-L vs SP491CS-L
Part No
SP491CN-L
SP491CS-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
70 mV
70 mV
Data Rate
5Mbps
5Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP