Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP691ACT-L
SP691ACT-L
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 16SOIC
Manufacturer:
MaxLinear
Datasheet:
SP691ACT-L Datasheet
History Price: Obsolete
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP691ACT-L vs SP691AEP-L
Part No
SP691ACT-L
SP691AEP-L
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
4.65V
Output
Open Drain, Push-Pull
Open Drain, Push-Pull
Reset
Active High/Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP