SP691AEN-L
SP691AEN-L
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP691AEN-L Datasheet
History Price: Obsolete
In Stock: 37200
SP691AEN-L vs SP691AEP-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
4.65V
Output
Open Drain, Push-Pull
Open Drain, Push-Pull
Reset
Active High/Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP