Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Sipex Corporation SP693AET-L
SP693AET-L
Active
PMIC - Supervisors
Description:
IC SUPERVISOR LOW POWER MPU CCT
Manufacturer:
Sipex Corporation
Datasheet:
SP693AET-L Datasheet
History Price: $0.53000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP693AET-L vs SP690SEN-L
Part No
SP693AET-L
SP690SEN-L
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Sipex Corporation
MaxLinear
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
-
Simple Reset/Power-On Reset
Number of Voltages Monitored
-
1
Voltage - Threshold
-
2.93V
Output
-
-
Reset
-
Active Low
Reset Timeout
-
140ms Minimum
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC