SP705ICF
SP705ICF
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP705ICF Datasheet
History Price: Obsolete
In Stock: 15200
SP705ICF vs SP706SEU-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
2.93V
Output
-
-
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP