☰
SRC4184IPAGR
SRC4184IPAGR
Active
Description:  IC SAMPLE RATE CONVERTER 64TQFP
Manufacturer:  Texas Instruments
History Price: $8.93400
In Stock: 34720
SRC4184IPAGR vs SRC4192IDB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
4
2
Interface
SPI
I2S, TDM
Voltage - Supply
1.8V, 3.3V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
64-TQFP (10x10)
28-SSOP