☰
SRC4192IDB
SRC4192IDB
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   SRC4192IDB Datasheet
History Price: $14.79000
In Stock: 320
SRC4192IDB vs SRC4190IDBRQ1
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S, TDM
I2S, TDM
Voltage - Supply
3.3V
3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP