☰
SRC4192IDB
SRC4192IDB
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   SRC4192IDB Datasheet
History Price: $14.79000
In Stock: 40
SRC4192IDB vs SRC4392IPFB
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S, TDM
I2C, SPI
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 216kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-TQFP
Supplier Device Package
28-SSOP
48-TQFP (7x7)