☰
SRC4193IDBG4
SRC4193IDBG4
Active
Description:  IC 192KHZ SAMPL RATE CONV 28SSOP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 2160
SRC4193IDBG4 vs SRC4184IPAGG4
Series
-
-
Packaging
Tube
Bulk or Tray
Status
Active
Discontinued
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
4
Interface
I2S, TDM
SPI
Voltage - Supply
3.3V
1.8V, 3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-TQFP
Supplier Device Package
28-SSOP
64-TQFP (10x10)