Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Texas Instruments SRC4193IDBG4
SRC4193IDBG4
Active
Audio Special Purpose
Description:
IC 192KHZ SAMPL RATE CONV 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
SRC4193IDBG4 Datasheet
History Price: Active
In Stock: 2160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SRC4193IDBG4 vs SRC4192IDB
Part No
SRC4193IDBG4
SRC4192IDB
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S, TDM
I2S, TDM
Voltage - Supply
3.3V
3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP