☰
SRC4193IDBR
SRC4193IDBR
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   SRC4193IDBR Datasheet
History Price: $7.43250
In Stock: 43160
SRC4193IDBR vs SRC4392IPFB
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S, TDM
I2C, SPI
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 216kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-TQFP
Supplier Device Package
28-SSOP
48-TQFP (7x7)