☰
SRC4194IPAG
SRC4194IPAG
Active
Description:  IC SAMPLE RATE CONVERTER 64TQFP
Manufacturer:  Texas Instruments
Datasheet:   SRC4194IPAG Datasheet
History Price: $25.30000
In Stock: 4800
SRC4194IPAG vs SRC4392IPFB
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
4
2
Interface
I2S, TDM
I2C, SPI
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 216kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
48-TQFP
Supplier Device Package
64-TQFP (10x10)
48-TQFP (7x7)