☰
SRC4194IPAGR
SRC4194IPAGR
Active
Description:  IC SAMPLE RATE CONVERTER 64TQFP
Manufacturer:  Texas Instruments
History Price: $13.56300
In Stock: 31520
SRC4194IPAGR vs SRC4184IPAGG4
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Discontinued
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
4
4
Interface
I2S, TDM
SPI
Voltage - Supply
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
64-TQFP
Supplier Device Package
64-TQFP (10x10)
64-TQFP (10x10)