Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Texas Instruments SRC4194IPAGT
SRC4194IPAGT
Active
Audio Special Purpose
Description:
IC SAMPLE RATE CONVERTER 64TQFP
Manufacturer:
Texas Instruments
Datasheet:
SRC4194IPAGT Datasheet
History Price: $16.67644
In Stock: 24640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SRC4194IPAGT vs SRC4392IPFBR
Part No
SRC4194IPAGT
SRC4392IPFBR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
4
2
Interface
I2S, TDM
I2C, SPI
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 216kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
48-TQFP
Supplier Device Package
64-TQFP (10x10)
48-TQFP (7x7)