Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Texas Instruments SRC4382IPFBG4
SRC4382IPFBG4
Discontinued
Audio Special Purpose
Description:
IC SAMPLE RATE CONVERTER 48TQFP
Manufacturer:
Texas Instruments
Datasheet:
SRC4382IPFBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SRC4382IPFBG4 vs SRC4184IPAG
Part No
SRC4382IPFBG4
SRC4184IPAG
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
4
Interface
I2C, SPI
SPI
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 216kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
64-TQFP
Supplier Device Package
48-TQFP (7x7)
64-TQFP (10x10)