☰
ST207EBPR
ST207EBPR
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 24SSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST207EBPR Datasheet
History Price: Obsolete
In Stock: 29200
ST207EBPR vs ST232EBTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/3
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
230kbps
230kbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP
16-TSSOP