☰
ST207ECTR
ST207ECTR
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 24TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST207ECTR Datasheet
History Price: Obsolete
In Stock: 8560
ST207ECTR vs ST232BTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/3
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
230kbps
220Kbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
16-TSSOP